Renesas Electronics Corporation Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6255HAZ

Description
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr
Request a Quote Datasheet
Description
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers - ISL6255HAZ - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers
ISL6255HAZ
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6255HAZ
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr

The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6255HAZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6255HAZ-ND
PMIC - Battery Chargers ISL6255HAZ-ND
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6255HAZ - 1189869-ISL6255HAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6255HAZ
1189869-ISL6255HAZ
PMIC - PMIC - Battery Chargers - ISL6255HAZ 1189869-ISL6255HAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189869-ISL6255HAZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6255 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189869-ISL6255HAZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6255
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
Battery Chargers - ISL6255HAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6255HAZ
Battery Chargers ISL6255HAZ
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet
Battery Chargers - ISL6255HAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6255HAZ
Battery Chargers ISL6255HAZ
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6255HAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6255HAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6255HAZ
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site
PMIC - Battery Chargers - ISL6255HAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6255HAZ
PMIC - Battery Chargers ISL6255HAZ
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6255HAZ ISL6255HAZ-ND 1189869-ISL6255HAZ ISL6255HAZ ISL6255HAZ ISL6255HAZ
Product Name Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6255HAZ Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QSOP28 28-SSOP (0.154", 3.90mm Width) SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) SSOP
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers