Renesas Electronics Corporation PMIC - Battery Chargers ISL6253HRZ

Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6253HRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6253HRZ-ND
PMIC - Battery Chargers ISL6253HRZ-ND
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6253HRZ - 137537-ISL6253HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6253HRZ
137537-ISL6253HRZ
PMIC - PMIC - Battery Chargers - ISL6253HRZ 137537-ISL6253HRZ
Manufacturer: Intersil Win Source Part Number: 137537-ISL6253HRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (5x5) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137537-ISL6253HRZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - ISL6253HRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HRZ
Battery Chargers ISL6253HRZ
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet
Battery Chargers - ISL6253HRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HRZ
Battery Chargers ISL6253HRZ
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6253HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6253HRZ
PMIC - Battery Chargers ISL6253HRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6253HRZ-ND 137537-ISL6253HRZ ISL6253HRZ ISL6253HRZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6253HRZ Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 28-VFQFN Exposed Pad 28-QFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896918 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ24100 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1-Cell - BQ24100RHL - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VQFN
View Details