Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6253HAZ ISL6253HAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189866-ISL6253HAZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6253 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189866-ISL6253HAZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6253 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6253HAZ - 1189866-ISL6253HAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6253HAZ
1189866-ISL6253HAZ
PMIC - PMIC - Battery Chargers - ISL6253HAZ 1189866-ISL6253HAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189866-ISL6253HAZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-SSOP/QSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6253 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189866-ISL6253HAZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP/QSOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6253
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
PMIC - Battery Chargers - ISL6253HAZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6253HAZ-ND
PMIC - Battery Chargers ISL6253HAZ-ND
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6253HAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6253HAZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6253HAZ
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site
PMIC - Battery Chargers - ISL6253HAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6253HAZ
PMIC - Battery Chargers ISL6253HAZ
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site Datasheet
Battery Chargers - ISL6253HAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HAZ
Battery Chargers ISL6253HAZ
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1189866-ISL6253HAZ ISL6253HAZ-ND ISL6253HAZ ISL6253HAZ ISL6253HAZ
Product Name PMIC - PMIC - Battery Chargers - ISL6253HAZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type SSOP 28-SSOP (0.154", 3.90mm Width) SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Cells 2 to 4 2 to 4
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
BQ24038 Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.4V - BQ24038RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
PMIC - Battery Chargers - BQ2004EPNG4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details