Renesas Electronics Corporation PMIC - Battery Chargers ISL6253HAZ-T

Description
IC BATT CHG LI-ION 2-4CEL 28QSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CEL 28QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6253HAZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6253HAZ-T-ND
PMIC - Battery Chargers ISL6253HAZ-T-ND
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6253HAZ-T - 1048489-ISL6253HAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6253HAZ-T
1048489-ISL6253HAZ-T
PMIC - PMIC - Battery Chargers - ISL6253HAZ-T 1048489-ISL6253HAZ-T
Manufacturer: Intersil Win Source Part Number: 1048489-ISL6253HAZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-SSOP/QSOP Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048489-ISL6253HAZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-SSOP/QSOP
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6253HAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6253HAZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6253HAZ-T
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site
PMIC - Battery Chargers - ISL6253HAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6253HAZ-T
PMIC - Battery Chargers ISL6253HAZ-T
IC BATT CHG LI-ION 2-4CEL 28QSOP

IC BATT CHG LI-ION 2-4CEL 28QSOP

Supplier's Site Datasheet
Battery Chargers - ISL6253HAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HAZ-T
Battery Chargers ISL6253HAZ-T
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet
Battery Chargers - ISL6253HAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HAZ-T
Battery Chargers ISL6253HAZ-T
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Charger IC Lithium Ion/Polymer 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6253HAZ-T-ND 1048489-ISL6253HAZ-T ISL6253HAZ-T ISL6253HAZ-T ISL6253HAZ-T
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6253HAZ-T Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 28-SSOP (0.154", 3.90mm Width) SOP; SSOP; 28-SSOP/QSOP SSOP SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Pins 28
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862P - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 80
Operating Temperature 85 C (185 F)
View Details
BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004ESN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
PMIC - PMIC - Battery Chargers - FAN54511AUCX - 918911-FAN54511AUCX - Win Source Electronics
Specs
Cell Type Li-Ion
Package Type 63-WLCSP
View Details
2 suppliers