Renesas Electronics Corporation PMIC - Battery Chargers ISL6252AHAZ

Description
IC BATT CHG LI-ION 2-4CEL 24QSOP
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CEL 24QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6252AHAZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6252AHAZ-ND
PMIC - Battery Chargers ISL6252AHAZ-ND
IC BATT CHG LI-ION 2-4CEL 24QSOP

IC BATT CHG LI-ION 2-4CEL 24QSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6252AHAZ - 142378-ISL6252AHAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6252AHAZ
142378-ISL6252AHAZ
PMIC - PMIC - Battery Chargers - ISL6252AHAZ 142378-ISL6252AHAZ
Manufacturer: Intersil Win Source Part Number: 142378-ISL6252AHAZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 24-QSOP Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 142378-ISL6252AHAZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 24-QSOP
Programmable Fault Protection: Over Temperature, Over Voltage, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - ISL6252AHAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6252AHAZ
Battery Chargers ISL6252AHAZ
Charger IC Lithium Ion/Polymer 24-QSOP

Charger IC Lithium Ion/Polymer 24-QSOP

Buy Now Datasheet
PMIC - Battery Chargers - ISL6252AHAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6252AHAZ
PMIC - Battery Chargers ISL6252AHAZ
IC BATT CHG LI-ION 2-4CEL 24QSOP

IC BATT CHG LI-ION 2-4CEL 24QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6252AHAZ-ND 142378-ISL6252AHAZ ISL6252AHAZ ISL6252AHAZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6252AHAZ Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 24-SSOP (0.154", 3.90mm Width) SOP; 24-QSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Pins 24
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1901656P - RS Components, Ltd.
Specs
Cell Type Nickel-Cadmium, Nickel-Metal Hydride
Package Type DIP; PDIP; PDIP
Pins 16
View Details
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
PMIC - Battery Chargers - LM3658SDX - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Current Protection
Supply Voltage 4.2 volts
View Details