Renesas Electronics Corporation Low Cost Multi-Chemistry Battery Charger Controller ISL6251HAZ

Description
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.
Request a Quote Datasheet
Description
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Multi-Chemistry Battery Charger Controller - ISL6251HAZ - Renesas Electronics Corporation
Milpitas, CA, USA
Low Cost Multi-Chemistry Battery Charger Controller
ISL6251HAZ
Low Cost Multi-Chemistry Battery Charger Controller ISL6251HAZ
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.

The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.
The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6251HAZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6251HAZ-ND
PMIC - Battery Chargers ISL6251HAZ-ND
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6251HAZ - 1189865-ISL6251HAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6251HAZ
1189865-ISL6251HAZ
PMIC - PMIC - Battery Chargers - ISL6251HAZ 1189865-ISL6251HAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189865-ISL6251HAZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 24-QSOP Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ISL6251 Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189865-ISL6251HAZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6251
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
PMIC - Battery Chargers - ISL6251HAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6251HAZ
PMIC - Battery Chargers ISL6251HAZ
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Supplier's Site Datasheet
Battery Chargers - ISL6251HAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6251HAZ
Battery Chargers ISL6251HAZ
Charger IC Multi-Chemistry 24-QSOP

Charger IC Multi-Chemistry 24-QSOP

Buy Now Datasheet
Battery Chargers - ISL6251HAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6251HAZ
Battery Chargers ISL6251HAZ
Charger IC Multi-Chemistry 24-QSOP

Charger IC Multi-Chemistry 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6251HAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6251HAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6251HAZ
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6251HAZ ISL6251HAZ-ND 1189865-ISL6251HAZ ISL6251HAZ ISL6251HAZ ISL6251HAZ
Product Name Low Cost Multi-Chemistry Battery Charger Controller PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6251HAZ PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Multi-Chemistry Multi-Chemistry Multi-Chemistry
Package Type QFNL 24-SSOP (0.154", 3.90mm Width) SSOP SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) SSOP
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2105533 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Fc2qfn
Pins 30
View Details
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160ARGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers