Manufacturer: Intersil
Win Source Part Number: 134013-ISL6251AHRZ
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC BAT CHG MULT-CHEM 2-4CL 28QFN
IC BAT CHG MULT-CHEM 2-4CL 28QFN
IC BAT CHG MULT-CHEM 2-4CL 28QFN
Charger IC Multi-Chemistry 28-QFN (5x5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 134013-ISL6251AHRZ | ISL6251AHRZ-ND | ISL6251AHRZ | ISL6251AHRZ | ISL6251AHRZ |
| Product Name | PMIC - PMIC - Battery Chargers - ISL6251AHRZ | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Package Type | 28-QFN (5x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 2 to 4 | |||
| Supply Voltage | 25 volts | 25 volts | 17.64 volts | ||
| Charge Current | 2600 mA | 2600 mA | 2600 mA |