The ISL6150IB is a negative voltage hot plug controller in an 8-lead SOIC package, designed to safely manage the insertion and removal of boards from live backplanes by controlling an external N-channel pass transistor. It operates from -10V to -80V or +10V to +80V relative to VEE, with programmable inrush current, overvoltage protection, undervoltage lockout, and an electronic circuit breaker. The device features an active-high PWRGD output for enabling downstream power modules. It is rated for industrial temperature range from -40°C to 85°C and meets the SOIC M8.15 package dimensions with a thermal resistance of 95°C/W.
IC CTRLR HOT PLUG NEG VOLT 8SOIC Product overview: ISL6150IB from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Hot Swap Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 718-ISL6150IB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 718-ISL6150IB |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |