Texas Instruments PMIC - PMIC - Battery Chargers - BQ2057PDGKRG4 BQ2057PDGKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 864479-BQ2057PDGKRG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Lithium Ion/Polymer 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2057 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864479-BQ2057PDGKRG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Lithium Ion/Polymer 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2057 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ2057PDGKRG4 - 864479-BQ2057PDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057PDGKRG4
864479-BQ2057PDGKRG4
PMIC - PMIC - Battery Chargers - BQ2057PDGKRG4 864479-BQ2057PDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 864479-BQ2057PDGKRG4 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Charger IC Lithium Ion/Polymer 8-VSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: BQ2057 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864479-BQ2057PDGKRG4
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Charger IC Lithium Ion/Polymer 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 864479-BQ2057PDGKRG4
Product Name PMIC - PMIC - Battery Chargers - BQ2057PDGKRG4
Package Type SSOP; Other; 8-VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS2051LTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LED Drivers - NCR402UX - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Regulators - 2060191P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details