Renesas Electronics Corporation Low Voltage ORing FET Controller ISL6146EFUZ-T7A

Description
The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate drive voltage for the MOSFET(s) with a fully integrated charge pump. The ISL6146 allows users to adjust with external resistor(s) the VOUT - VIN trip point, which adjusts the control sensitivity to system power supply noise. An open drain FAULT pin will indicate if a conditional or FET fault has occurred. The ISL6146A and ISL6146B are optimized for very low voltage operation, down to 1V with an additional independent bias of 3V or greater. The ISL6146C provides a voltage compliant mode of operation down to 3V with programmable undervoltage lock out and overvoltage protection threshold levels. The ISL6146D and ISL6146E are like the ISL6146A and ISL6146B respectively, but do not have conduction state reporting via the fault output.
Datasheet
Description
The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate drive voltage for the MOSFET(s) with a fully integrated charge pump. The ISL6146 allows users to adjust with external resistor(s) the VOUT - VIN trip point, which adjusts the control sensitivity to system power supply noise. An open drain FAULT pin will indicate if a conditional or FET fault has occurred. The ISL6146A and ISL6146B are optimized for very low voltage operation, down to 1V with an additional independent bias of 3V or greater. The ISL6146C provides a voltage compliant mode of operation down to 3V with programmable undervoltage lock out and overvoltage protection threshold levels. The ISL6146D and ISL6146E are like the ISL6146A and ISL6146B respectively, but do not have conduction state reporting via the fault output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage ORing FET Controller - ISL6146EFUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Low Voltage ORing FET Controller
ISL6146EFUZ-T7A
Low Voltage ORing FET Controller ISL6146EFUZ-T7A
The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate drive voltage for the MOSFET(s) with a fully integrated charge pump. The ISL6146 allows users to adjust with external resistor(s) the VOUT - VIN trip point, which adjusts the control sensitivity to system power supply noise. An open drain FAULT pin will indicate if a conditional or FET fault has occurred. The ISL6146A and ISL6146B are optimized for very low voltage operation, down to 1V with an additional independent bias of 3V or greater. The ISL6146C provides a voltage compliant mode of operation down to 3V with programmable undervoltage lock out and overvoltage protection threshold levels. The ISL6146D and ISL6146E are like the ISL6146A and ISL6146B respectively, but do not have conduction state reporting via the fault output.

The ISL6146 represents a family of OR-ing MOSFET controllers capable of OR-ing voltages from 1V to 18V. Together with suitably sized N-channel power MOSFETs, the ISL6146 increases power distribution efficiency when replacing a power OR-ing diode in high current applications. It provides gate drive voltage for the MOSFET(s) with a fully integrated charge pump.
The ISL6146 allows users to adjust with external resistor(s) the VOUT - VIN trip point, which adjusts the control sensitivity to system power supply noise. An open drain FAULT pin will indicate if a conditional or FET fault has occurred.
The ISL6146A and ISL6146B are optimized for very low voltage operation, down to 1V with an additional independent bias of 3V or greater.
The ISL6146C provides a voltage compliant mode of operation down to 3V with programmable undervoltage lock out and overvoltage protection threshold levels.
The ISL6146D and ISL6146E are like the ISL6146A and ISL6146B respectively, but do not have conduction state reporting via the fault output.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6146EFUZ-T7A
Product Name Low Voltage ORing FET Controller
Package Type Other; DFN8, MSOP8
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Battery Management ICs - BQ298215RUGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details
High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263-3BQX V33 - TLE9263-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details