Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ ISL6146DFRZ

Description
Manufacturer: Intersil Win Source Part Number: 1048462-ISL6146DFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048462-ISL6146DFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ - 1048462-ISL6146DFRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ
1048462-ISL6146DFRZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ 1048462-ISL6146DFRZ
Manufacturer: Intersil Win Source Part Number: 1048462-ISL6146DFRZ Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 65ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 20 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048462-ISL6146DFRZ
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 65ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 3 V to 20 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146DFRZ
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146DFRZ
IC OR CTRLR N+1 8DFN

IC OR CTRLR N+1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1048462-ISL6146DFRZ ISL6146DFRZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146DFRZ Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD0510-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4973 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers