Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD0510-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD0510-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD0510-000
Silicon PIN Diodes, Packaged and Bondable Chips APD0510-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Diode Type: Schottky Voltage - Peak Reverse (Max): 1200V Current - Max: 220mA Capacitance @ Vr, F: 500pF @ 5V, 1MHz Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Operating Temperature: -40°C ~ 85°C Manufacturer: AMIS

Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Diode Type: Schottky
Voltage - Peak Reverse (Max): 1200V
Current - Max: 220mA
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Operating Temperature: -40°C ~ 85°C
Manufacturer: AMIS

Buy Now Datasheet
50V Diode and Rectifier - 284-APD0510-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-APD0510-000
50V Diode and Rectifier 284-APD0510-000
RF DIODE PIN 50V DIE Product overview: APD0510-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD0510-000 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V DIE Product overview: APD0510-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD0510-000 can be used for catalog matching and distributor lookup.

Supplier's Site
RF PIN Diode - APD0510-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
APD0510-000
RF PIN Diode APD0510-000
Silicon PIN Diode Chips

Silicon PIN Diode Chips

Supplier's Site Datasheet
RF Diodes - 863-1200-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1200-ND
RF Diodes 863-1200-ND
RF Diode PIN - Single 50V 200mA Die

RF Diode PIN - Single 50V 200mA Die

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - APD0510-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD0510-000
Discrete Semiconductor Products - Diodes - RF Diodes APD0510-000
RF DIODE PIN 50V DIE

RF DIODE PIN 50V DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number APD0510-000 284-APD0510-000 APD0510-000 863-1200-ND APD0510-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips Connectors,Interconnects 50V Diode and Rectifier RF PIN Diode RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky PIN PIN
CT 500 pF 0.2000 pF 0.1000 pF
Tj -40 to 85 C (-40 to 185 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Bulk Die Die
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Limiter Diode - CLA4607-085LF - Skyworks Solutions, Inc.
Specs
Package QFN
View Details
6 suppliers
RF PIN Diode - SMP1340-003LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN
Package SOT23
VR 50 volts
View Details
4 suppliers
Hyperabrupt Junction Tuning Varactor - SMV1215-001LF - Skyworks Solutions, Inc.
Specs
Package SOT23; SOT-23
VR 12 volts
CT 9.1 pF
View Details
8 suppliers
RF Diodes - 863-2160-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Configuration Single
View Details
2 suppliers