The ISL6146CFRZ is a low voltage OR-ing FET controller in an 8-lead 3x3 DFN package, designed to manage N-channel MOSFETs for efficient power distribution in systems operating from 3V to 20V. It features programmable undervoltage lockout and overvoltage protection thresholds, a fully integrated charge pump to drive the external MOSFET gate, and an open-drain FAULT output for fault detection including reverse current, over-temperature, or voltage out of range conditions. The device supports fast turn-off response under short-circuit conditions with a 6A peak sink current and operates across a temperature range of -40°C to +125°C. It is RoHS compliant and meets MSL classification for Pb-free reflow processes.
Buffer/Inverter Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6146CFRZ |
| Package Type | DFN8 |