ISL6146BFUZ -- PMIC - OR CONTROLLERS, IDEAL DIODES
Renesas Electronics Corporation
PMIC - OR Controllers, Ideal Diodes
ISL6146BFUZ
Description
IC OR CTRLR N+1 8MSOP
-
Lingto Electronic Limited
Datasheet
Description
IC OR CTRLR N+1 8MSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL6146BFUZ |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 50 C (-13 to 122 F)
View Details
Device Type
CardBus Controller
Features
RoHS
View Details
2 suppliers