Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ ISL6146AFUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189823-ISL6146AFUZ Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 20V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189823-ISL6146AFUZ Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ - 1189823-ISL6146AFUZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ
1189823-ISL6146AFUZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ 1189823-ISL6146AFUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189823-ISL6146AFUZ Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 25μA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - OFF: 65ns Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6146 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189823-ISL6146AFUZ
Packaging: Tube
Type: N+1 ORing Controller
Mounting Style: SMD
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Supply Current: 25μA
Transistor Polarity: N-Channel
Internal Switch(s): No
Delay Time - OFF: 65ns
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6146
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 20V

Buy Now
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146AFUZ
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146AFUZ
IC OR CTRLR N+1 8MSOP

IC OR CTRLR N+1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1189823-ISL6146AFUZ ISL6146AFUZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFUZ Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4962 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 315 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS516-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers