Skyworks Solutions, Inc. Switch and Attenuator Plastic Packaged PIN Diodes SMP1302 Series

Description
Please note: SMP1302-001LF and SMP1302-074LF are being discontinued and are not recommended for new designs. SMP1302 Series includes SMP1302-078LF, SMP1302-040LF, SMP1302-003LF, SMP1302-011LF and SMP1302-079LF. The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for highvolume switch and attenuator applications from 10 MHz to beyond 2 GHz. These diodes are designed for use in low- distortion PI and TEE attenuators with low drive current (maximum resistance at 1 mA is 10 Ω) commonly used in TV distribution and cellular base station applications. The nominal 50 μm I region width, combined with a maximum resistance of 3 Ω at 10 mA, makes these diodes useful in large signal switch applications. The SMP1302 series provides single and dual diodes in a selection of plastic packages including SOT-23, SOD-323, small footprint SC-79, an ultralow inductance (0.2 nH) SOT-143 (SMP1302-017), and miniature SC-70. A four-diode array is available in an SOT-5 package (SMP1302- 027) designed for insertion in the commonly used four-diode PI attenuator circuits.
Request a Quote
Description
Please note: SMP1302-001LF and SMP1302-074LF are being discontinued and are not recommended for new designs. SMP1302 Series includes SMP1302-078LF, SMP1302-040LF, SMP1302-003LF, SMP1302-011LF and SMP1302-079LF. The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for highvolume switch and attenuator applications from 10 MHz to beyond 2 GHz. These diodes are designed for use in low- distortion PI and TEE attenuators with low drive current (maximum resistance at 1 mA is 10 Ω) commonly used in TV distribution and cellular base station applications. The nominal 50 μm I region width, combined with a maximum resistance of 3 Ω at 10 mA, makes these diodes useful in large signal switch applications. The SMP1302 series provides single and dual diodes in a selection of plastic packages including SOT-23, SOD-323, small footprint SC-79, an ultralow inductance (0.2 nH) SOT-143 (SMP1302-017), and miniature SC-70. A four-diode array is available in an SOT-5 package (SMP1302- 027) designed for insertion in the commonly used four-diode PI attenuator circuits.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switch and Attenuator Plastic Packaged PIN Diodes - SMP1302 Series - Skyworks Solutions, Inc.
Irvine, CA, United States
Switch and Attenuator Plastic Packaged PIN Diodes
SMP1302 Series
Switch and Attenuator Plastic Packaged PIN Diodes SMP1302 Series
Please note: SMP1302-001LF and SMP1302-074LF are being discontinued and are not recommended for new designs. SMP1302 Series includes SMP1302-078LF, SMP1302-040LF, SMP1302-003LF, SMP1302-011LF and SMP1302-079LF. The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for highvolume switch and attenuator applications from 10 MHz to beyond 2 GHz. These diodes are designed for use in low- distortion PI and TEE attenuators with low drive current (maximum resistance at 1 mA is 10 Ω) commonly used in TV distribution and cellular base station applications. The nominal 50 μm I region width, combined with a maximum resistance of 3 Ω at 10 mA, makes these diodes useful in large signal switch applications. The SMP1302 series provides single and dual diodes in a selection of plastic packages including SOT-23, SOD-323, small footprint SC-79, an ultralow inductance (0.2 nH) SOT-143 (SMP1302-017), and miniature SC-70. A four-diode array is available in an SOT-5 package (SMP1302- 027) designed for insertion in the commonly used four-diode PI attenuator circuits.

Please note: SMP1302-001LF and SMP1302-074LF are being discontinued and are not recommended for new designs.
SMP1302 Series includes SMP1302-078LF, SMP1302-040LF, SMP1302-003LF, SMP1302-011LF and SMP1302-079LF.
The SMP1302 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for highvolume switch and attenuator applications from 10 MHz to beyond 2 GHz.
These diodes are designed for use in low- distortion PI and TEE attenuators with low drive current (maximum resistance at 1 mA is 10 Ω) commonly used in TV distribution and cellular base station applications. The nominal 50 μm I region width, combined with a maximum resistance of 3 Ω at 10 mA, makes these diodes useful in large signal switch applications.
The SMP1302 series provides single and dual diodes in a selection of plastic packages including SOT-23, SOD-323, small footprint SC-79, an ultralow inductance (0.2 nH) SOT-143 (SMP1302-017), and miniature SC-70.
A four-diode array is available in an SOT-5 package (SMP1302- 027) designed for insertion in the commonly used four-diode PI attenuator circuits.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category PIN Diodes
Product Number SMP1302 Series
Product Name Switch and Attenuator Plastic Packaged PIN Diodes
Unlock Full Specs
to access all available technical data

Similar Products