Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T ISL6146AFRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875695-ISL6146AFRZ-T Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875695-ISL6146AFRZ-T Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T - 875695-ISL6146AFRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T
875695-ISL6146AFRZ-T
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T 875695-ISL6146AFRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875695-ISL6146AFRZ-T Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6146 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875695-ISL6146AFRZ-T
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6146
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6146AFRZ-T
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146AFRZ-T
IC OR CTRLR N+1 8DFN

IC OR CTRLR N+1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 875695-ISL6146AFRZ-T ISL6146AFRZ-T
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6146AFRZ-T Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
Dual isolated high-voltage switching diode - BAS21PG-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers