Nexperia B.V. General purpose diode BAS321-QX

Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits
Request a Quote
Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a continuous reverse voltage rating of 200 V, a repetitive peak reverse voltage of 250 V, and a repetitive peak forward current of 625 mA. The reverse recovery time is maximum 50 ns, and the total power dissipation is 300 mW at 25 °C ambient temperature when mounted on a standard FR4 PCB. The device is qualified according to AEC-Q101 and intended for automotive applications.

Datasheet Summary
Powered by GS/AI

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It has a continuous reverse voltage rating of 200 V, a repetitive peak reverse voltage of 250 V, and a repetitive peak forward current of 625 mA. The reverse recovery time is maximum 50 ns, and the total power dissipation is 300 mW at 25 °C ambient temperature when mounted on a standard FR4 PCB. The device is qualified according to AEC-Q101 and intended for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
General purpose diode - BAS321-QX - Nexperia B.V.
Nijmegen, Netherlands
General purpose diode
BAS321-QX
General purpose diode BAS321-QX
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching in surface mounted circuits

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 200 V
  • Repetitive peak reverse voltage: max. 250 V
  • Repetitive peak forward current: max. 625 mA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS321-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321-QXCT-ND
Single Diodes 1727-BAS321-QXCT-ND
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS321-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 250MA SOD323

DIODE STANDARD 200V 250MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS321-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321-QXTR-ND
Single Diodes 1727-BAS321-QXTR-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
200V 250MA Diode and Rectifier
280-BAS321-QX
200V 250MA Diode and Rectifier 280-BAS321-QX
DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321-QX can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 250MA SOD323 Product overview: BAS321-QX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321-QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368174-BAS321-QX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368174-BAS321-QX
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368174-BAS321-QX
Win Source Part Number: 1368174-BAS321-QX Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BAS321 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C

Win Source Part Number: 1368174-BAS321-QX
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BAS321
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321-QX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS321-QX
Discrete Semiconductor Products - Diodes - Rectifiers BAS321-QX
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site
Single Diodes - BAS321-QX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS321-QX
Single Diodes BAS321-QX
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category General Purpose Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number BAS321-QX 1727-BAS321-QXCT-ND 280-BAS321-QX 1368174-BAS321-QX BAS321-QX BAS321-QX
Product Name General purpose diode Single Diodes 200V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts
IF 250 mA
IR 1.00E-4 mA 0.1000 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data