Voltage Multipliers, Inc. Surface Mount High Voltage Diode SMF6529

Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF6529 is a surface mount high voltage diode designed for applications requiring a working reverse voltage of 2000 volts. It has an average rectified current rating of 250 mA and a reverse current of 0.1 µA at its maximum working voltage. The forward voltage drop is specified at 3.0 volts, with a one-cycle surge current capability of 25 amps and a repetitive surge current of 10 amps. The diode features a reverse recovery time of 70 ns, making it suitable for high-speed applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature range of -65°C to +200°C. The SMF6529 is marked for easy identification and is suitable for use in environments where high voltage and reliability are critical.

Datasheet Summary
Powered by GS/AI

The SMF6529 is a surface mount high voltage diode designed for applications requiring a working reverse voltage of 2000 volts. It has an average rectified current rating of 250 mA and a reverse current of 0.1 µA at its maximum working voltage. The forward voltage drop is specified at 3.0 volts, with a one-cycle surge current capability of 25 amps and a repetitive surge current of 10 amps. The diode features a reverse recovery time of 70 ns, making it suitable for high-speed applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature range of -65°C to +200°C. The SMF6529 is marked for easy identification and is suitable for use in environments where high voltage and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Voltage Diode - SMF6529 - Voltage Multipliers, Inc.
Visalia, CA, United States
Surface Mount High Voltage Diode
SMF6529
Surface Mount High Voltage Diode SMF6529
Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Tabbed, molded, and formed lead diodes.

Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200°C, 2kV, 3kV, and 5kV Diodes.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number SMF6529
Product Name Surface Mount High Voltage Diode
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 4.5 volts
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 10 volts
View Details
QPL High Voltage Diode - JANTXV1N6517 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 8 volts
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 24 volts
View Details