Renesas Electronics Corporation Adaptive Equalizer, -40 To 85Deg C; Ic Interface Type Renesas ISL59605IRZ

Description
ADAPTIVE EQUALIZER, -40 TO 85DEG C; IC Interface Type:Serial; Interface Applications:Adaptiv e Cable Equalizer with LOS Detection; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
ADAPTIVE EQUALIZER, -40 TO 85DEG C; IC Interface Type:Serial; Interface Applications:Adaptiv e Cable Equalizer with LOS Detection; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptive Equalizer, -40 To 85Deg C; Ic Interface Type Renesas - 84AC6983 - Newark, An Avnet Company
Chicago, IL, United States
Adaptive Equalizer, -40 To 85Deg C; Ic Interface Type Renesas
84AC6983
Adaptive Equalizer, -40 To 85Deg C; Ic Interface Type Renesas 84AC6983
ADAPTIVE EQUALIZER, -40 TO 85DEG C; IC Interface Type:Serial; Interface Applications:Adaptiv e Cable Equalizer with LOS Detection; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins RoHS Compliant: Yes

ADAPTIVE EQUALIZER, -40 TO 85DEG C; IC Interface Type:Serial; Interface Applications:Adaptive Cable Equalizer with LOS Detection; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 84AC6983
Product Name Adaptive Equalizer, -40 To 85Deg C; Ic Interface Type Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details