Renesas Electronics Corporation Laser Diode Driver with Write Current DAC and PDIC Control Outputs ISL58797CRTZ-T13

Description
The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The ISL58797 also features PDIC (OEIC) control pins; which help reduce the signal lines on the Flex cables. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers.The ISL58797 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media.The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? termination resistors. There is a skew detector on the WEN receiver outputs.
Datasheet
Description
The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The ISL58797 also features PDIC (OEIC) control pins; which help reduce the signal lines on the Flex cables. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers.The ISL58797 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media.The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? termination resistors. There is a skew detector on the WEN receiver outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Driver with Write Current DAC and PDIC Control Outputs - ISL58797CRTZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Laser Diode Driver with Write Current DAC and PDIC Control Outputs
ISL58797CRTZ-T13
Laser Diode Driver with Write Current DAC and PDIC Control Outputs ISL58797CRTZ-T13
The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The ISL58797 also features PDIC (OEIC) control pins; which help reduce the signal lines on the Flex cables. The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers.The ISL58797 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media.The oscillator is internally activated through program assignment to attach to any WEN state. The WEN lines have internal 100? termination resistors. There is a skew detector on the WEN receiver outputs.

The ISL58797 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal architecture similar to a write strategy LDD. This combination adds versatility to the conventional interface. The ISL58797 also features PDIC (OEIC) control pins; which help reduce the signal lines on the Flex cables.
The rise time, fall time and overshoot of all outputs are adjustable to compensate for high and low resistance lasers.The ISL58797 architecture includes dual write current banks, which can be selected using the bank select line, BSEL. This eliminates the need to synchronize the serial port to the media.The oscillator is internally activated through program assignment to attach to any WEN state.
The WEN lines have internal 100? termination resistors. There is a skew detector on the WEN receiver outputs.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - ISL58797CRTZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
ISL58797CRTZ-T13
Integrated Circuits (ICs) - PMIC - Laser Drivers ISL58797CRTZ-T13
IC LASER DRVR 5V 24TQFN

IC LASER DRVR 5V 24TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL58797CRTZ-T13 ISL58797CRTZ-T13
Product Name Laser Diode Driver with Write Current DAC and PDIC Control Outputs Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Controllers - CP8770BT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers