Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
RENESAS ELECTRONICS CORPORATION
ISL5585CIMZ --
Renesas Electronics Corporation
ISL5585CIMZ
Description
SLIC, 2-4 Conversion, Bipolar, PQCC28
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
SLIC, 2-4 Conversion, Bipolar, PQCC28
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
ISL5585CIMZ
ISL5585CIMZ
SLIC, 2-4 Conversion, Bipolar, PQCC28
SLIC, 2-4 Conversion, Bipolar, PQCC28
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Network and Communication Chips
Product Number
ISL5585CIMZ
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Nordic Semiconductor ASA
RF Transceiver ICs
NRF5340-CLAA-R
Specs
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2
suppliers
Qorvo
RF Amplifiers
CMD305P3
Specs
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
KRYTAR, Inc.
Butler Matrix KBM9100400
KBM9100400
Specs
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Skyworks Solutions, Inc.
Modems - ICs and Modules
SI2415-C-FSR
Specs
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details