Renesas Electronics Corporation Logic - Logic - Specialty Logic - ISL55100BIRZ-T ISL55100BIRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921898-ISL55100BIRZ- T Operating Temperature Range: -40°C ~ 85°C Features: Comparator, Driver IC 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL55100 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921898-ISL55100BIRZ- T Operating Temperature Range: -40°C ~ 85°C Features: Comparator, Driver IC 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL55100 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - ISL55100BIRZ-T - 921898-ISL55100BIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - ISL55100BIRZ-T
921898-ISL55100BIRZ-T
Logic - Logic - Specialty Logic - ISL55100BIRZ-T 921898-ISL55100BIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921898-ISL55100BIRZ- T Operating Temperature Range: -40°C ~ 85°C Features: Comparator, Driver IC 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL55100 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921898-ISL55100BIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator, Driver IC 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL55100
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 921898-ISL55100BIRZ-T
Product Name Logic - Logic - Specialty Logic - ISL55100BIRZ-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54AC00/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers