Renesas Electronics Corporation RF Amplifiers ISL55016IRTZ-T7

Description
RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ISL55016IRTZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

Buy Now Datasheet
RF Amplifiers - ISL55016IRTZ-T7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

RF Amplifier IC Bluetooth 0Hz ~ 2GHz 6-TDFN (1.6x1.6)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ISL55016IRTZ-T7
017935-ISL55016IRTZ-T7
RF Amplifiers - ISL55016IRTZ-T7 017935-ISL55016IRTZ-T7
Manufacturer: Intersil Win Source Part Number: 017935-ISL55016IRTZ- T7 Packaging: Reel - TR Frequency: 0Hz to 2GHz Gain: 17.5dB Noise Figure: 5.4dB RF Type: Bluetooth Categories: RF/IF and RFID Status: Active Case / Package: 6-TDFN (1.6x1.6) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 104mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017935-ISL55016IRTZ-T7
Packaging: Reel - TR
Frequency: 0Hz to 2GHz
Gain: 17.5dB
Noise Figure: 5.4dB
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-TDFN (1.6x1.6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 104mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ISL55016IRTZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ISL55016IRTZ-T7
RF and Wireless - RF Amplifiers ISL55016IRTZ-T7
IC AMP BLUETOOTH 0HZ-2GHZ 6TDFN

IC AMP BLUETOOTH 0HZ-2GHZ 6TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ISL55016IRTZ-T7TR-ND 017935-ISL55016IRTZ-T7 ISL55016IRTZ-T7
Product Name RF Amplifiers RF Amplifiers - ISL55016IRTZ-T7 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth RF Microwave
Frequency Range 0.0 to 2000 MHz 0.0 to 2000 MHz 0.0 to 2000 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
RF Amplifiers - 2312-QPA0023D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199ASM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details