Renesas Electronics Corporation RF Amplifiers ISL55013IEZ-T7

Description
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ISL55013IEZ-T7-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ISL55013IEZ-T7-ND
RF Amplifiers ISL55013IEZ-T7-ND
RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

RF Amplifier IC Bluetooth 500MHz ~ 3GHz SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ISL55013IEZ-T7
069918-ISL55013IEZ-T7
RF Amplifiers - ISL55013IEZ-T7 069918-ISL55013IEZ-T7
Manufacturer: Intersil Win Source Part Number: 069918-ISL55013IEZ-T 7 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 500MHz to 3GHz Gain: 13.1dB Noise Figure: 5dB P1dB: 17.4dBm (55mW) RF Type: Bluetooth Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 62.3mA Alternative Parts (Cross-Reference): ABA-54563-TR1G; RF2334; BGA2717,115; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Intersil
Win Source Part Number: 069918-ISL55013IEZ-T7
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 500MHz to 3GHz
Gain: 13.1dB
Noise Figure: 5dB
P1dB: 17.4dBm (55mW)
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 62.3mA
Alternative Parts (Cross-Reference): ABA-54563-TR1G; RF2334; BGA2717,115;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ISL55013IEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ISL55013IEZ-T7
RF and Wireless - RF Amplifiers ISL55013IEZ-T7
IC AMP BLE 500MHZ-3GHZ SC70-6

IC AMP BLE 500MHZ-3GHZ SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ISL55013IEZ-T7-ND 069918-ISL55013IEZ-T7 ISL55013IEZ-T7
Product Name RF Amplifiers RF Amplifiers - ISL55013IEZ-T7 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth RF Microwave
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz
Minimum Gain 13.1 dB 13.1 dB ? to 13.1 dB
Maximum Gain 13.1 dB 13.1 dB 13.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details