Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T ISL54401IRUZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069915-ISL54401IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069915-ISL54401IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T - 069915-ISL54401IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T
069915-ISL54401IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T 069915-ISL54401IRUZ-T
Manufacturer: Intersil Win Source Part Number: 069915-ISL54401IRUZ- T Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 394MHz (Audio), 239MHz (USB) Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm (USB) Case / Package: 10-UTQFN (2.1x1.6) Single Supply Voltage (V+): 2.5 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069915-ISL54401IRUZ-T
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 394MHz (Audio), 239MHz (USB)
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm (USB)
Case / Package: 10-UTQFN (2.1x1.6)
Single Supply Voltage (V+): 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54401IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54401IRUZ-T
SPDT, 2 FUNC, 1 CHANNEL, CMOS

SPDT, 2 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 069915-ISL54401IRUZ-T ISL54401IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54401IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD9945KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details