Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T ISL54220IRUZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921895-ISL54220IRUZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UTQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL54220 Categories: Integrated Circuits (ICs) Case / Package: 10-UTQFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL54220IRUZ-TDKR, -ISL54220IRUZ-TCT-ND , -ISL54220IRUZ-TTR, ISL54220IRUZ-TCT, ISL54220IRUZ-T-ND, -ISL54220IRUZ-T, ISL54220IRUZ-TTR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921895-ISL54220IRUZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UTQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL54220 Categories: Integrated Circuits (ICs) Case / Package: 10-UTQFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL54220IRUZ-TDKR, -ISL54220IRUZ-TCT-ND , -ISL54220IRUZ-TTR, ISL54220IRUZ-TCT, ISL54220IRUZ-T-ND, -ISL54220IRUZ-T, ISL54220IRUZ-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T - 921895-ISL54220IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T
921895-ISL54220IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T 921895-ISL54220IRUZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921895-ISL54220IRUZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 10-UTQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL54220 Categories: Integrated Circuits (ICs) Case / Package: 10-UTQFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL54220IRUZ-TDKR, -ISL54220IRUZ-TCT-ND , -ISL54220IRUZ-TTR, ISL54220IRUZ-TCT, ISL54220IRUZ-T-ND, -ISL54220IRUZ-T, ISL54220IRUZ-TTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921895-ISL54220IRUZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 10-UTQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL54220
Categories: Integrated Circuits (ICs)
Case / Package: 10-UTQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL54220IRUZ-TDKR, -ISL54220IRUZ-TCT-ND, -ISL54220IRUZ-TTR, ISL54220IRUZ-TCT, ISL54220IRUZ-T-ND, -ISL54220IRUZ-T, ISL54220IRUZ-TTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54220IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54220IRUZ-T
IC USB SWITCH DUAL SPDT 10UTQFN

IC USB SWITCH DUAL SPDT 10UTQFN

Supplier's Site
Analog Switches - Special Purpose - ISL54220IRUZ-T - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
ISL54220IRUZ-T
Analog Switches - Special Purpose ISL54220IRUZ-T
IC USB SWITCH DUAL SPDT 10UTQFN

IC USB SWITCH DUAL SPDT 10UTQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 921895-ISL54220IRUZ-T ISL54220IRUZ-T ISL54220IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54220IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3011-F-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers