Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T ISL54210IRUZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189735-ISL54210IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54210 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189735-ISL54210IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54210 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T - 1189735-ISL54210IRUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T
1189735-ISL54210IRUZ-T
Interface - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T 1189735-ISL54210IRUZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189735-ISL54210IRUZ -T Packaging: Reel Features: Depop, USB 2.0 Applications: Audio, USB Switch Circuit: SPDT -3db Bandwidth: 700MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 10-UTQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: ISL54210 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189735-ISL54210IRUZ-T
Packaging: Reel
Features: Depop, USB 2.0
Applications: Audio, USB
Switch Circuit: SPDT
-3db Bandwidth: 700MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 10-UTQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 2.8Ohm (Audio), 6Ohm (USB)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL54210
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL54210IRUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL54210IRUZ-T
IC SWITCH HS DUAL SPDT 10-TQFN

IC SWITCH HS DUAL SPDT 10-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189735-ISL54210IRUZ-T ISL54210IRUZ-T
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL54210IRUZ-T Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers