Renesas Electronics Corporation Interface - Interface - Specialized - ISL54102ACQZ ISL54102ACQZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189731-ISL54102ACQZ Packaging: Tray Mounting Style: SMD Applications: Multimedia Displays, Test Equipment Interface: I2C Categories: Integrated Circuits Supplier Device Package: 128-MQFP (14x20) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL54102A Manufacturer Pack Quantity: 66 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189731-ISL54102ACQZ Packaging: Tray Mounting Style: SMD Applications: Multimedia Displays, Test Equipment Interface: I2C Categories: Integrated Circuits Supplier Device Package: 128-MQFP (14x20) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL54102A Manufacturer Pack Quantity: 66 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ISL54102ACQZ - 1189731-ISL54102ACQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ISL54102ACQZ
1189731-ISL54102ACQZ
Interface - Interface - Specialized - ISL54102ACQZ 1189731-ISL54102ACQZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189731-ISL54102ACQZ Packaging: Tray Mounting Style: SMD Applications: Multimedia Displays, Test Equipment Interface: I2C Categories: Integrated Circuits Supplier Device Package: 128-MQFP (14x20) Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL54102A Manufacturer Pack Quantity: 66 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189731-ISL54102ACQZ
Packaging: Tray
Mounting Style: SMD
Applications: Multimedia Displays, Test Equipment
Interface: I2C
Categories: Integrated Circuits
Supplier Device Package: 128-MQFP (14x20)
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL54102A
Manufacturer Pack Quantity: 66
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - ISL54102ACQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ISL54102ACQZ
Integrated Circuits (ICs) - Interface - Specialized ISL54102ACQZ
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site
Interface - Specialized - ISL54102ACQZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ISL54102ACQZ
Interface - Specialized ISL54102ACQZ
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site Datasheet
Specialized - ISL54102ACQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ISL54102ACQZ
Specialized ISL54102ACQZ
Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Multimedia Displays, Test Equipment Interface 128-MQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1189731-ISL54102ACQZ ISL54102ACQZ ISL54102ACQZ ISL54102ACQZ
Product Name Interface - Interface - Specialized - ISL54102ACQZ Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Universal Bus Functions - 74ALVCH16501DL,112-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details