Renesas Electronics Corporation Interface Transceiver IC ISL4486IBZ

Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL4486IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL4486IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ISL4486IBZ
Interface Transceiver IC 710-ISL4486IBZ
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL4486IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL4486IBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL4486IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IBZ - 1189708-ISL4486IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IBZ
1189708-ISL4486IBZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IBZ 1189708-ISL4486IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189708-ISL4486IBZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 40mV Data Rate: 40Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: ISL4486 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189708-ISL4486IBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 40mV
Data Rate: 40Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ISL4486
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - ISL4486IBZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ISL4486IBZ 1189708-ISL4486IBZ ISL4486IBZ
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ISL4486IBZ
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers