Renesas Electronics Corporation Dual 250mOhm MSOP Interface Transceiver IC ISL43L122IUZ-T

Description
IC SWITCH DUAL SPST 8MSOP / 2 Circuit IC Switch 1:1 250mOhm 8-MSOP Product overview: ISL43L122IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250mOhm, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 250mOhm, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ISL43L122IUZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH DUAL SPST 8MSOP / 2 Circuit IC Switch 1:1 250mOhm 8-MSOP Product overview: ISL43L122IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250mOhm, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 250mOhm, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ISL43L122IUZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 250mOhm MSOP Interface Transceiver IC - 754-ISL43L122IUZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250mOhm MSOP Interface Transceiver IC
754-ISL43L122IUZ-T
Dual 250mOhm MSOP Interface Transceiver IC 754-ISL43L122IUZ-T
IC SWITCH DUAL SPST 8MSOP / 2 Circuit IC Switch 1:1 250mOhm 8-MSOP Product overview: ISL43L122IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250mOhm, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 250mOhm, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ISL43L122IUZ-T can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 8MSOP / 2 Circuit IC Switch 1:1 250mOhm 8-MSOP Product overview: ISL43L122IUZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250mOhm, MSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 250mOhm, MSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ISL43L122IUZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1180448-ISL43L122IUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1180448-ISL43L122IUZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1180448-ISL43L122IUZ-T
Win Source Part Number: 1180448-ISL43L122IUZ -T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 250mOhm Charge Injection: -125pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -94dB @ 100kHz Channel-to-Channel Matching (ΔRon): 5mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 25ns, 25ns Channel Capacitance (CS(off), CD(off)): 182pF, 182pF Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL43L122 Product Status: Obsolete

Win Source Part Number: 1180448-ISL43L122IUZ-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPST - NO/NC
On-State Resistance (Max): 250mOhm
Charge Injection: -125pC
Current - Leakage (IS(off)) (Max): 3nA
Crosstalk: -94dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 5mOhm
Voltage - Supply, Single (V+): 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max): 25ns, 25ns
Channel Capacitance (CS(off), CD(off)): 182pF, 182pF
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL43L122
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-ISL43L122IUZ-T 1180448-ISL43L122IUZ-T
Product Name Dual 250mOhm MSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3216M-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details