Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T ISL43840IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 088628-ISL43840IRZ-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 088628-ISL43840IRZ-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T - 088628-ISL43840IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T
088628-ISL43840IRZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T 088628-ISL43840IRZ-T
Manufacturer: Intersil Win Source Part Number: 088628-ISL43840IRZ-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 50 Ohm Case / Package: 20-QFN-EP (4x4) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 100pA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 088628-ISL43840IRZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 20-QFN-EP (4x4)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 35ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 100pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43840IRZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43840IRZ-T
IC MUX/DEMUX DUAL 4X1 20QFN

IC MUX/DEMUX DUAL 4X1 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 088628-ISL43840IRZ-T ISL43840IRZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43840IRZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1348-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
2 suppliers
Interface - CODECs - AD1885JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details