IC SWITCH SP4T X 2 50OHM 20QFN Product overview: ISL43840IR from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43840IR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)
IC MUX/DEMUX DUAL 4X1 20QFN
2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)
2 Circuit IC Switch 4:1 50Ohm 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43840IR | ISL43840IR-ND | ISL43840IR | ISL43840IR |
| Product Name | 50OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 1.3 ohms | 50 ohms | 1.3 ohms | 50 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | 20-VFQFN | 20-VFQFN Exposed Pad | |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2 to 12 volts |