Nexperia B.V. Single bus switch 74CBTLV1G125GN,132

Description
The 74CBTLV1G125 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V Overvoltage tolerant control inputs to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance meets requirements of JESD78 Class I IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74CBTLV1G125 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V Overvoltage tolerant control inputs to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance meets requirements of JESD78 Class I IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single bus switch - 74CBTLV1G125GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Single bus switch
74CBTLV1G125GN,132
Single bus switch 74CBTLV1G125GN,132
The 74CBTLV1G125 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high. To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V Overvoltage tolerant control inputs to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance meets requirements of JESD78 Class I IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV1G125 is a single high-speed line switch. The switch is disabled when the output enable (OE) input is high.

To ensure the high-impedance OFF-state during power-up or power-down, tie OEto the VCC through a pull-up resistor. The current-sinking capability of the driver determines the minimum value of the resistor.

Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • Overvoltage tolerant control inputs to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance meets requirements of JESD78 Class I
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GN,132CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74CBTLV1G125GN,132CT-ND
Signal Switches, Multiplexers, Decoders 1727-74CBTLV1G125GN,132CT-ND
Bus Switch 1 x 1:1 6-XSON (0.9x1)

Bus Switch 1 x 1:1 6-XSON (0.9x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GN,132TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74CBTLV1G125GN,132TR-ND
Signal Switches, Multiplexers, Decoders 1727-74CBTLV1G125GN,132TR-ND
Bus Switch 1 x 1:1 6-XSON (0.9x1)

Bus Switch 1 x 1:1 6-XSON (0.9x1)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GN,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74CBTLV1G125GN,132DKR-ND
Signal Switches, Multiplexers, Decoders 1727-74CBTLV1G125GN,132DKR-ND
Bus Switch 1 x 1:1 6-XSON (0.9x1)

Bus Switch 1 x 1:1 6-XSON (0.9x1)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CBTLV1G125GN,132
Analog Switch and Multiplexer IC 743-74CBTLV1G125GN,132
74CBTLV1G125 - Single bus switch SON 6-Pin Product overview: 74CBTLV1G125GN,132 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV1G125GN,1 32 can be used for catalog matching and distributor lookup.

74CBTLV1G125 - Single bus switch SON 6-Pin Product overview: 74CBTLV1G125GN,132 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBTLV1G125GN,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GN,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV1G125GN,132
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV1G125GN,132
IC BUS SWITCH 1 X 1:1 6XSON

IC BUS SWITCH 1 X 1:1 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV1G125GN,132 1727-74CBTLV1G125GN,132CT-ND 743-74CBTLV1G125GN,132 74CBTLV1G125GN,132
Product Name Single bus switch Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts 2.3 to ? volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single bus switch - 74CBTLV1G125GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers
Dual Analog Switch and Multiplexer IC - 743-74HC253D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74HC253DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers