Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ ISL43741IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809492-ISL43741IRZ Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -110dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete (End Of Life) Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 12V Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: ISL43741
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809492-ISL43741IRZ Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -110dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete (End Of Life) Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 12V Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: ISL43741
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ - 809492-ISL43741IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ
809492-ISL43741IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ 809492-ISL43741IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 809492-ISL43741IRZ Packaging: Tube Mounting Style: SMD Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -110dB at 100kHz Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Part Status: Obsolete (End Of Life) Supplier Device Package: 20-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 2.7V ~ 12V Manufacturer Package: 20-VFQFN Exposed Pad On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 35ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Part Number Series: ISL43741

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809492-ISL43741IRZ
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -110dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V ~ 12V
Manufacturer Package: 20-VFQFN Exposed Pad
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 35ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Part Number Series: ISL43741

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43741IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43741IRZ
IC MUX/DEMUX DUAL 4X1 20QFN

IC MUX/DEMUX DUAL 4X1 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 809492-ISL43741IRZ ISL43741IRZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43741IRZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Telecom - SI3216M-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface - CODECs - AD1839AASZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details