Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ ISL43640IUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189701-ISL43640IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189701-ISL43640IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ - 1189701-ISL43640IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ
1189701-ISL43640IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ 1189701-ISL43640IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189701-ISL43640IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 1.2pC Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 11pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 30ns, 28ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: ISL43640 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189701-ISL43640IUZ
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 1.2pC
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 4pF, 11pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 30ns, 28ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43640
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43640IUZ
Analog Switches, Multiplexers, Demultiplexers ISL43640IUZ
IC MUX/DEMUX 4X1 10MSOP

IC MUX/DEMUX 4X1 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43640IUZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43640IUZ
IC MUX/DEMUX 4X1 10MSOP

IC MUX/DEMUX 4X1 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189701-ISL43640IUZ ISL43640IUZ ISL43640IUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43640IUZ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details