Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ ISL43410IUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189697-ISL43410IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 1.2pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 6pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 25ns, 24ns Current - Leakage (IS(off)) (Maximum): 3nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43410 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189697-ISL43410IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 1.2pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 6pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 25ns, 24ns Current - Leakage (IS(off)) (Maximum): 3nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43410 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ - 1189697-ISL43410IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ
1189697-ISL43410IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ 1189697-ISL43410IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189697-ISL43410IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 1.2pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 500mOhm Channel Capacitance (CS(off), CD(off)): 4pF, 6pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 50Ohm Switch Time (Ton, Toff) (Maximum): 25ns, 24ns Current - Leakage (IS(off)) (Maximum): 3nA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL43410 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189697-ISL43410IUZ
Packaging: Tube
Switch Circuit: DPDT
Charge Injection: 1.2pC
Crosstalk: -85dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 4pF, 6pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 50Ohm
Switch Time (Ton, Toff) (Maximum): 25ns, 24ns
Current - Leakage (IS(off)) (Maximum): 3nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43410
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL43410IUZ
Analog Switches, Multiplexers, Demultiplexers ISL43410IUZ
IC SWITCH DPDT 10MSOP

IC SWITCH DPDT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43410IUZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43410IUZ
DPDT, 1 FUNC, 2 CHANNEL, CMOS, P

DPDT, 1 FUNC, 2 CHANNEL, CMOS, P

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1189697-ISL43410IUZ ISL43410IUZ ISL43410IUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43410IUZ Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906187 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details