Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB ISL43112IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189685-ISL43112IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL43112 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189685-ISL43112IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL43112 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB - 1189685-ISL43112IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB
1189685-ISL43112IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB 1189685-ISL43112IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189685-ISL43112IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 7pC Channel Capacitance (CS(off), CD(off)): 13pF, 13pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 70ns, 45ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: ISL43112 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Dual (V±): ±1.5V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189685-ISL43112IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 7pC
Channel Capacitance (CS(off), CD(off)): 13pF, 13pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 70ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ISL43112
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Dual (V±): ±1.5V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43112IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43112IB
IC SWITCH SPST-NOX1 20OHM 8SOIC

IC SWITCH SPST-NOX1 20OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1189685-ISL43112IB ISL43112IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details