Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ-T ISL4223EIRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921879-ISL4223EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-QFN (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4223 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4223EIRZ-TTR, ISL4223EIRZ-TCT, ISL4223EIRZ-TDKR, ISL4223EIRZT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921879-ISL4223EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-QFN (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4223 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4223EIRZ-TTR, ISL4223EIRZ-TCT, ISL4223EIRZ-TDKR, ISL4223EIRZT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ-T - 921879-ISL4223EIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ-T
921879-ISL4223EIRZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ-T 921879-ISL4223EIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921879-ISL4223EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-QFN (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4223 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4223EIRZ-TTR, ISL4223EIRZ-TCT, ISL4223EIRZ-TDKR, ISL4223EIRZT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921879-ISL4223EIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-QFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL4223
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL4223EIRZ-TTR, ISL4223EIRZ-TCT, ISL4223EIRZ-TDKR, ISL4223EIRZT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4223EIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4223EIRZ-T
Drivers, Receivers, Transceivers ISL4223EIRZ-T
2/2 Transceiver Full RS232 20-QFN (5x5)

2/2 Transceiver Full RS232 20-QFN (5x5)

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4223EIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4223EIRZ-T
Drivers, Receivers, Transceivers ISL4223EIRZ-T
2/2 Transceiver Full RS232 20-QFN (5x5)

2/2 Transceiver Full RS232 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 921879-ISL4223EIRZ-T ISL4223EIRZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL4223EIRZ-T Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details