Renesas Electronics Corporation Interface - Interface - Serializers, Deserializers - ISL34321INZ ISL34321INZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189667-ISL34321INZ Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS, LVTTL Function: Serializer/Deseriali zer Input Type: LVCMOS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL34321 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189667-ISL34321INZ Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS, LVTTL Function: Serializer/Deseriali zer Input Type: LVCMOS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL34321 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - ISL34321INZ - 1189667-ISL34321INZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - ISL34321INZ
1189667-ISL34321INZ
Interface - Interface - Serializers, Deserializers - ISL34321INZ 1189667-ISL34321INZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189667-ISL34321INZ Packaging: Tray Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS, LVTTL Function: Serializer/Deseriali zer Input Type: LVCMOS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-TQFP-EP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL34321 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189667-ISL34321INZ
Packaging: Tray
Mounting Style: SMD
Number of Inputs: 16/1
Output Type: LVCMOS, LVTTL
Function: Serializer/Deserializer
Input Type: LVCMOS, LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP-EP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL34321
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
16-bit Interface Transceiver IC - 755-ISL34321INZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Interface Transceiver IC
755-ISL34321INZ
16-bit Interface Transceiver IC 755-ISL34321INZ
16-Bit Long-Reach Video SERDES with Bi-directional Side-Channel | IC SER/DESER LVDS SERDES 48TQFP Product overview: ISL34321INZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL34321INZ can be used for catalog matching and distributor lookup.

16-Bit Long-Reach Video SERDES with Bi-directional Side-Channel | IC SER/DESER LVDS SERDES 48TQFP Product overview: ISL34321INZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-ISL34321INZ can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Serializers, Deserializers - ISL34321INZ - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
ISL34321INZ
Interface - Serializers, Deserializers ISL34321INZ
IC SER/DESER LVDS SERDES 48TQFP

IC SER/DESER LVDS SERDES 48TQFP

Supplier's Site Datasheet
Serializers, Deserializers - ISL34321INZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
ISL34321INZ
Serializers, Deserializers ISL34321INZ
Serializer/Deseriali zer 16/1 Input 1/16 Output 48-TQFP-EP (7x7)

Serializer/Deserializer 16/1 Input 1/16 Output 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1189667-ISL34321INZ 755-ISL34321INZ ISL34321INZ ISL34321INZ
Product Name Interface - Interface - Serializers, Deserializers - ISL34321INZ 16-bit Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4053BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details