These devices are BiCMOS interface ICs that are user configured as either a single RS-422/RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 3.15V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V.brbr In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features "full failsafe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.brbr Both RS-232/RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board level self test functions. The outputs remain connected to the loads during loopback, where connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (30µA) mode.brbr The ISL3331 is a QFN packaged device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage systems. The QFN's choice of active high or low Rx enabl
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Transceiver
Protocol: RS232, RS422, RS485
Voltage - Supply: 3.15V ~ 3.45V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
RS-422/RS-485 Interface IC SINGLE 3 3V MULTIPRO TRANSC -40C Product overview: ISL3330IAZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL3330IAZ-T7A can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC SINGLE 3 3V MULTIPRO TRANSC -40C
IC TRANSCEIVER FULL 2/2 20SSOP
RS232/RS422/RS485 TX RX, -40 TO 85DEG C; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| Renesas Electronics Corporation | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL3330IAZ-T7A | 1968650P | 1968650 | 710-ISL3330IAZ-T7A | ISL3330IAZ-T7A | ISL3330IAZ-T7A | 84AC6960 | |
| Product Name | 3.3V, ±15kV ESD Protected, Dual Protocol (RS-232/RS-485) Transceivers | Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers | Line Interface ICs | Line Interface ICs | 3V Interface Transceiver IC | RS-422/RS-485 Interface IC | Drivers, Receivers, Transceivers | Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas |
| Technology | RS232; RS485 | RS232; RS422; RS485; RS232, RS422, RS485 | ||||||
| Device Type | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; CMOS | Transceiver; CMOS | Transceiver | Transceiver; Transceiver | ||
| Package Type | SSOP | SSOP; SSOP | SSOP; Ssop | Reel | SSOP-20 | SSOP; 20-SSOP (0.209", 5.30mm Width) | ||
| Supply Voltage | Other; 3.15V ~ 3.45V | 3.3V | Other; 3.15V ~ 3.45V | Other; 3.15V | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |