Renesas Electronics Corporation I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability ISL33003IRT2Z

Description
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
Datasheet
Description
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I<sup>2</sup>C Bus Buffer with Rise Time Accelerators and Hot Swap Capability - ISL33003IRT2Z - Renesas Electronics Corporation
Milpitas, CA, USA
I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability
ISL33003IRT2Z
I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability ISL33003IRT2Z
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.

The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - ISL33003IRT2Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
ISL33003IRT2Z
Signal Buffers, Repeaters, Splitters ISL33003IRT2Z
Buffer, Accelerator 2 Channel 8-TDFN (3x3)

Buffer, Accelerator 2 Channel 8-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - ISL33003IRT2Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
ISL33003IRT2Z
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters ISL33003IRT2Z
IC ACCELERATOR I2C HOTSWAP 8TDFN

IC ACCELERATOR I2C HOTSWAP 8TDFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - ISL33003IRT2Z - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
ISL33003IRT2Z
Signal Buffers, Repeaters, Splitters ISL33003IRT2Z
IC ACCELERATOR I2C HOTSWAP 8TDFN

IC ACCELERATOR I2C HOTSWAP 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL33003IRT2Z ISL33003IRT2Z ISL33003IRT2Z ISL33003IRT2Z
Product Name I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, Accelerator
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details