Renesas Electronics Corporation I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability ISL33002IRTZ-T

Description
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
Datasheet
Description
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I<sup>2</sup>C Bus Buffer with Rise Time Accelerators and Hot Swap Capability - ISL33002IRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability
ISL33002IRTZ-T
I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability ISL33002IRTZ-T
The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.

The ISL33001, ISL33002, ISL33003 are 2-Channel Bus Buffers that provide the buffering necessary to extend the bus capacitance beyond the 400pF maximum specified by the I2C specification. In addition, the ISL33001, ISL33002, ISL33003 feature rise time accelerator circuitry to reduce power consumption from passive bus pull-up resistors and improve data-rate performance. All devices also include hot swap circuitry to prevent corruption of the data and clock lines when I2C devices are plugged into a live backplane, and the ISL33002 and ISL33003 add level translation for mixed supply voltage applications. The ISL33001, ISL33002, ISL33003 operate at supply voltages from +2.3V to +5.5V at a temperature range of -40°C to +85°C.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - ISL33002IRTZ-T - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
ISL33002IRTZ-T
Signal Buffers, Repeaters, Splitters ISL33002IRTZ-T
IC ACCELERATOR I2C HOTSWAP 8TDFN

IC ACCELERATOR I2C HOTSWAP 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - ISL33002IRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
ISL33002IRTZ-T
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters ISL33002IRTZ-T
IC ACCELERATOR I2C HOTSWAP 8TDFN

IC ACCELERATOR I2C HOTSWAP 8TDFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - ISL33002IRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
ISL33002IRTZ-T
Signal Buffers, Repeaters, Splitters ISL33002IRTZ-T
Buffer, Accelerator 2 Channel 8-TDFN (3x3)

Buffer, Accelerator 2 Channel 8-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL33002IRTZ-T ISL33002IRTZ-T ISL33002IRTZ-T ISL33002IRTZ-T
Product Name I2C Bus Buffer with Rise Time Accelerators and Hot Swap Capability Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Buffer; Buffer, Accelerator Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
3.3V Interface Transceiver IC - 753-ADM8511-CC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details