Renesas Electronics Corporation Isolated 3.3V Half-Duplex 40Mbps RS-485 Transceiver ISL32743EIBZ-T

Description
The ISL32743E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package providing a true 8mm creepage distance. A unique ceramic/polymer composite barrier provides excellent isolation and 44000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short-circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet
Description
The ISL32743E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package providing a true 8mm creepage distance. A unique ceramic/polymer composite barrier provides excellent isolation and 44000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short-circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3.3V Half-Duplex 40Mbps RS-485 Transceiver - ISL32743EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Isolated 3.3V Half-Duplex 40Mbps RS-485 Transceiver
ISL32743EIBZ-T
Isolated 3.3V Half-Duplex 40Mbps RS-485 Transceiver ISL32743EIBZ-T
The ISL32743E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology. The part is available in a 16 Ld SOICW package providing a true 8mm creepage distance. A unique ceramic/polymer composite barrier provides excellent isolation and 44000 years of barrier life. The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting. Current limiting and thermal shutdown features protect against output short-circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

The ISL32743E is a galvanically isolated high-speed differential bus transceiver, designed for bidirectional data communication on balanced transmission lines. The device uses Giant Magnetoresistance (GMR) as its isolation technology.
The part is available in a 16 Ld SOICW package providing a true 8mm creepage distance.
A unique ceramic/polymer composite barrier provides excellent isolation and 44000 years of barrier life.
The device is compatible with 3V and 5V input supplies, allowing an interface to standard microcontrollers without additional level shifting.
Current limiting and thermal shutdown features protect against output short-circuits and bus contention that may cause excessive power dissipation. Receiver inputs are a full fail-safe design, ensuring a logic high R-output if A/B are floating or shorted.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32743EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32743EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32743EIBZ-T
IC TRANSCEIVER HALF 1/1 16SOIC

IC TRANSCEIVER HALF 1/1 16SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL32743EIBZ-T ISL32743EIBZ-T
Product Name Isolated 3.3V Half-Duplex 40Mbps RS-485 Transceiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology RS485 RS485; RS485
Device Type Transceiver Receiver; Sensor Interface
Features Thermal Shutdown
Data Rate 40000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers