Renesas Electronics Corporation 1.8V to 3.3V, Micro-Power, ±15kV ESD, +125°C, Slew Rate Limited, RS-485/RS-422 Transceivers ISL32603EFUZ-T7A

Description
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100µA with both the transmitter (Tx) and receiver (Rx) enabled. The ISL32602E and ISL32603E operate with supply voltages as low as 1.8V. These transceivers have very low bus currents, so they present less than a “1/8 unit load” to the bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum. Rx inputs feature symmetrical switching thresholds and up to 65mV of hysteresis to improve noise immunity and to reduce duty cycle distortion in the presence of slow moving input signals. The Rx input common mode range is the full -7V to +12V RS-485 range for supply voltages = 3V. Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. This transceiver family uses slew rate limited drivers, which reduce EMI, and minimize reflections from improperly terminated transmission lines or from unterminated stubs in multidrop and multipoint applications. The ISL32600E and ISL32602E are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL32601E and ISL32603E are half duplex versions that multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet
Description
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100µA with both the transmitter (Tx) and receiver (Rx) enabled. The ISL32602E and ISL32603E operate with supply voltages as low as 1.8V. These transceivers have very low bus currents, so they present less than a “1/8 unit load” to the bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum. Rx inputs feature symmetrical switching thresholds and up to 65mV of hysteresis to improve noise immunity and to reduce duty cycle distortion in the presence of slow moving input signals. The Rx input common mode range is the full -7V to +12V RS-485 range for supply voltages = 3V. Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. This transceiver family uses slew rate limited drivers, which reduce EMI, and minimize reflections from improperly terminated transmission lines or from unterminated stubs in multidrop and multipoint applications. The ISL32600E and ISL32602E are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL32601E and ISL32603E are half duplex versions that multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V to 3.3V, Micro-Power, ±15kV ESD, +125°C, Slew Rate Limited, RS-485/RS-422 Transceivers - ISL32603EFUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
1.8V to 3.3V, Micro-Power, ±15kV ESD, +125°C, Slew Rate Limited, RS-485/RS-422 Transceivers
ISL32603EFUZ-T7A
1.8V to 3.3V, Micro-Power, ±15kV ESD, +125°C, Slew Rate Limited, RS-485/RS-422 Transceivers ISL32603EFUZ-T7A
The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100µA with both the transmitter (Tx) and receiver (Rx) enabled. The ISL32602E and ISL32603E operate with supply voltages as low as 1.8V. These transceivers have very low bus currents, so they present less than a “1/8 unit load” to the bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum. Rx inputs feature symmetrical switching thresholds and up to 65mV of hysteresis to improve noise immunity and to reduce duty cycle distortion in the presence of slow moving input signals. The Rx input common mode range is the full -7V to +12V RS-485 range for supply voltages = 3V. Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes. This transceiver family uses slew rate limited drivers, which reduce EMI, and minimize reflections from improperly terminated transmission lines or from unterminated stubs in multidrop and multipoint applications. The ISL32600E and ISL32602E are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL32601E and ISL32603E are half duplex versions that multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

The Intersil ISL32600E, ISL32601E, ISL32602E, and ISL32603E are ±15kV IEC61000 ESD protected, micro-power, wide supply range transceivers for differential communication. The ISL32600E and ISL32601E operate with VCC = 2.7V and have maximum supply currents as low as 100µA with both the transmitter (Tx) and receiver (Rx) enabled. The ISL32602E and ISL32603E operate with supply voltages as low as 1.8V. These transceivers have very low bus currents, so they present less than a “1/8 unit load” to the bus. This allows more than 256 transmitters on the network without violating the RS-485 specification’s 32 unit load maximum.
Rx inputs feature symmetrical switching thresholds and up to 65mV of hysteresis to improve noise immunity and to reduce duty cycle distortion in the presence of slow moving input signals. The Rx input common mode range is the full -7V to +12V RS-485 range for supply voltages = 3V.
Hot plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state while the power supply stabilizes.
This transceiver family uses slew rate limited drivers, which reduce EMI, and minimize reflections from improperly terminated transmission lines or from unterminated stubs in multidrop and multipoint applications.
The ISL32600E and ISL32602E are configured for full duplex (separate Rx input and Tx output pins) applications. The ISL32601E and ISL32603E are half duplex versions that multiplex the Rx inputs and Tx outputs to allow transceivers with output disable functions in 8 Ld packages.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32603EFUZ-T7A
Interface Transceiver IC 710-ISL32603EFUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32603EFUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32603EFUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32603EFUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32603EFUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Renesas - 84AC6943 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Renesas
84AC6943
Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Renesas 84AC6943
RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Product Range:- RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 125DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32603EFUZ-T7A
RS-422/RS-485 Interface IC ISL32603EFUZ-T7A
RS-422/RS-485 Interface IC RS-485 Transceiver 1.8V,-40+125 128KBPS

RS-422/RS-485 Interface IC RS-485 Transceiver 1.8V,-40+125 128KBPS

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32603EFUZ-T7A 710-ISL32603EFUZ-T7A 84AC6943 ISL32603EFUZ-T7A
Product Name 1.8V to 3.3V, Micro-Power, ±15kV ESD, +125°C, Slew Rate Limited, RS-485/RS-422 Transceivers Interface Transceiver IC Rs422/rs485 Transceiver, -40 To 125Deg C; Device Type Renesas RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Transceiver
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 1.8V; 3.6V Other; 1.8V ~ 3.3V Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 8986867 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 38 v
Package Type To-252
Pins 5 #
View Details