Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T ISL32603EFBZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875658-ISL32603EFBZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875658-ISL32603EFBZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T - 875658-ISL32603EFBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T
875658-ISL32603EFBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T 875658-ISL32603EFBZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875658-ISL32603EFBZ- T Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875658-ISL32603EFBZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ISL32603
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32603EFBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32603EFBZ-T
Drivers, Receivers, Transceivers ISL32603EFBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32603EFBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32603EFBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
IC TXRX RS485/422 ESD 8SOIC - 391-ISL32603EFBZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS485/422 ESD 8SOIC
391-ISL32603EFBZ-T
IC TXRX RS485/422 ESD 8SOIC 391-ISL32603EFBZ-T
IC TXRX RS485/422 ESD 8SOIC

IC TXRX RS485/422 ESD 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 875658-ISL32603EFBZ-T ISL32603EFBZ-T ISL32603EFBZ-T 391-ISL32603EFBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX RS485/422 ESD 8SOIC
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details