Renesas Electronics Corporation ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection ISL32493EIBZ-T

Description
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.
Request a Quote Datasheet
Description
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection - ISL32493EIBZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection
ISL32493EIBZ-T
±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection ISL32493EIBZ-T
The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market. Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies. Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications). Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.

The ISL32490E, ISL32492E, ISL32493E, ISL32495E, ISL32496E, ISL32498E are fault protected, 5V powered, differential transceivers that exceed the RS-485 and RS-422 standards for balanced communication. The RS-485 transceiver pins (driver outputs and receiver inputs) are fault protected up to ±60V and are protected against ±16.5kV ESD strikes without latch-up. Additionally, the extended Common Mode Range (CNR) allows these transceivers to operate in environments with common mode voltages up to ±25V (2x the RS-485 requirement), making this fault protected RS-485 family one of the most robust on the market.
Transmitters (Tx) deliver an exceptional 2.5V (typical) differential output voltage into the RS-485 specified 54O load. This yields better noise immunity than standard RS-485 ICs, or allows up to six 120O terminations in star network topologies.
Receiver (Rx) inputs feature a “full fail-safe” design that ensures a logic high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx outputs have high drive levels; typically, 15mA at VOL = 1V (for opto-coupled, isolated applications).
Half duplex (Rx inputs and Tx outputs multiplexed together) and full duplex pinouts are available. Refer to Table 1 on page 2 for key features and configurations by device number. For fault protected or wide common mode range RS-485 transceivers with cable invert (polarity reversal) pins, refer to the ISL32483E data sheet.

Supplier's Site Datasheet
 - ISL32493EIBZ-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32493EIBZ-T
RS-422/RS-485 Interface IC ISL32493EIBZ-T
RS-422/RS-485 Interface IC 14LD OVP -40+85 HI ESD 5V RS-485 10MBPS

RS-422/RS-485 Interface IC 14LD OVP -40+85 HI ESD 5V RS-485 10MBPS

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32493EIBZ-T ISL32493EIBZ-T ISL32493EIBZ-T
Product Name ±60V Fault Protected, 5V, RS-485/RS-422 Transceivers with ±25V CMR and ESD Protection RS-422/RS-485 Interface IC
Technology RS422; RS485
Device Type Transceiver Transceiver
Features ESD Protected RoHS RoHS
Supply Voltage Other; 4.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3209-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers