Manufacturer: Renesas Electronics America
Win Source Part Number: 875645-ISL32458EIBZ
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL32458
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1960
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TXRX 5V RS422/485 8SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 875645-ISL32458EIBZ | ISL32458EIBZ | 391-ISL32458EIBZ | ISL32458EIBZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL32458EIBZ | Drivers, Receivers, Transceivers | IC TXRX 5V RS422/485 8SOIC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC |