Renesas Electronics Corporation ±60V Fault Protected, 3.3V to 5V, ±20V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD ISL32452EIUZ-T7A

Description
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
Request a Quote Datasheet
Description
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 250kbps Half-duplex RS-485/RS-422,  ±15kV ESD - ISL32452EIUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD
ISL32452EIUZ-T7A
±60V Fault Protected, 3.3V to 5V, ±20V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD ISL32452EIUZ-T7A
The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market. Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E). The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.

The ISL3245xE are 3.3V to 5V powered, fault protected, extended Common-Mode Range (CMR) differential transceivers for balanced communication. The RS-485 bus pins (driver outputs and receiver inputs) are protected against overvoltages up to ±60V, and against ±15kV ESD strikes. These transceivers operate in environments with commonmode voltages up to ±20V (exceeds the RS-485 requirement), making this RS-485 family one of the more robust on the market.
Transmitters are RS-485 compliant with VCC = 4.5V and deliver a 1.1V differential output voltage into the RS-485 specified 54O load even with VCC = 3V. Receiver (Rx) inputs feature a “Full Fail-Safe” design, which ensures a logic-high Rx output if Rx inputs are floating, shorted, or on a terminated but undriven (idle) bus. Rx full fail-safe operation is maintained even when the Rx input polarity is switched (cable invert function on ISL32457E and ISL32459E).
The ISL32457E and ISL32459E include a cable invert function that reverses the polarity of the Rx and Tx bus pins in case the cable is misconnected during installation.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL32452EIUZ-T7A
Interface Transceiver IC 710-ISL32452EIUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32452EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32452EIUZ-T7A can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8MSOP Product overview: ISL32452EIUZ-T7A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32452EIUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL32452EIUZ-T7A
RS-422/RS-485 Interface IC ISL32452EIUZ-T7A
RS-422/RS-485 Interface IC 60V OVP 20V CMR -40+ 85 5V RS-485 1/2 DUP

RS-422/RS-485 Interface IC 60V OVP 20V CMR -40+ 85 5V RS-485 1/2 DUP

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC6926 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC6926
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC6926
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL32452EIUZ-T7A 710-ISL32452EIUZ-T7A ISL32452EIUZ-T7A 84AC6926
Product Name ±60V Fault Protected, 3.3V to 5V, ±20V CMR, 250kbps Half-duplex RS-485/RS-422, ±15kV ESD Interface Transceiver IC RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
Technology RS422; RS485
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 3V Other; 3V ~ 5.5V Other; 3V
Data Rate 250 kbps 250 kbps
Package Type MSOP; SOIC Tape & Reel (TR) MSOP-8
Unlock Full Specs
to access all available technical data

Similar Products

DS14C89 Quad CMOS Receiver - DS14C89AMX/NOPB - Texas Instruments
Specs
Device Type Receiver
View Details
5 suppliers
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details