Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32374EFBZ-T ISL32374EFBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777330-ISL32374EFBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32374E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN75ALS192DRE4; SN75ALS192D; SN75ALS192DR; SN75ALS192DE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777330-ISL32374EFBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32374E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN75ALS192DRE4; SN75ALS192D; SN75ALS192DR; SN75ALS192DE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32374EFBZ-T - 777330-ISL32374EFBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32374EFBZ-T
777330-ISL32374EFBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32374EFBZ-T 777330-ISL32374EFBZ-T
Manufacturer: Intersil Win Source Part Number: 777330-ISL32374EFBZ- T Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 10Mbps Part Status: Obsolete(EOL) Family Name: ISL32374E Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN75ALS192DRE4; SN75ALS192D; SN75ALS192DR; SN75ALS192DE4; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 777330-ISL32374EFBZ-T
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Part Status: Obsolete(EOL)
Family Name: ISL32374E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN75ALS192DRE4; SN75ALS192D; SN75ALS192DR; SN75ALS192DE4;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-ISL32374EFBZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-ISL32374EFBZ-T
SOIC Interface Transceiver IC 710-ISL32374EFBZ-T
IC XMITTER ESD RS422 LP 16-SOIC Product overview: ISL32374EFBZ-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32374EFBZ-T can be used for catalog matching and distributor lookup.

IC XMITTER ESD RS422 LP 16-SOIC Product overview: ISL32374EFBZ-T from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL32374EFBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 777330-ISL32374EFBZ-T 710-ISL32374EFBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32374EFBZ-T SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 3 V ~ 5.5 V
Data Rate 10000 kbps 460 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - SI2438-B-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers